Fair-Rite Products Corp. Ferrite Cores 5978001701

Description
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.250"" (31.75mm) Diameter 0.375"" (9.53mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.250"" (31.75mm) Diameter 0.375"" (9.53mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5978001701-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5978001701-ND
Ferrite Cores 5978001701-ND
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.250"" (31.75mm) Diameter 0.375"" (9.53mm) Height"

"Uncoated 78 Ferrite Core Toroid Type Length Width 1.250"" (31.75mm) Diameter 0.375"" (9.53mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5978001701-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details