Fair-Rite Products Corp. Ferrite Cores 5978001201

Description
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.142"" (29.00mm) Diameter 0.545"" (13.84mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.142"" (29.00mm) Diameter 0.545"" (13.84mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5978001201-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5978001201-ND
Ferrite Cores 5978001201-ND
"Uncoated 78 Ferrite Core Toroid Type Length Width 1.142"" (29.00mm) Diameter 0.545"" (13.84mm) Height"

"Uncoated 78 Ferrite Core Toroid Type Length Width 1.142"" (29.00mm) Diameter 0.545"" (13.84mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5978001201-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ
Core Material N97
Length 35.1 mm (1.38 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058726A2X2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 350 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details