Fair-Rite Products Corp. Ferrite Core, Toroid, 77; Core Type Fair-Rite 5977003801

Description
FERRITE CORE, TOROID, 77; Core Type:Toroid; Core Size:61mm x 35.55mm x 12.7mm; Core Material Grade:77; For Use With:-; Effective Magnetic Path Length:145mm; Ae Effective Cross Section Area:15.8mm²; Inductance Factor Al:2.95µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 77; Core Type:Toroid; Core Size:61mm x 35.55mm x 12.7mm; Core Material Grade:77; For Use With:-; Effective Magnetic Path Length:145mm; Ae Effective Cross Section Area:15.8mm²; Inductance Factor Al:2.95µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 77; Core Type Fair-Rite - 29C6369 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 77; Core Type Fair-Rite
29C6369
Ferrite Core, Toroid, 77; Core Type Fair-Rite 29C6369
FERRITE CORE, TOROID, 77; Core Type:Toroid; Core Size:61mm x 35.55mm x 12.7mm; Core Material Grade:77; For Use With:-; Effective Magnetic Path Length:145mm; Ae Effective Cross Section Area:15.8mm²; Inductance Factor Al:2.95µH RoHS Compliant: Yes

FERRITE CORE, TOROID, 77; Core Type:Toroid; Core Size:61mm x 35.55mm x 12.7mm; Core Material Grade:77; For Use With:-; Effective Magnetic Path Length:145mm; Ae Effective Cross Section Area:15.8mm²; Inductance Factor Al:2.95µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 29C6369
Product Name Ferrite Core, Toroid, 77; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details