Fair-Rite Products Corp. Core Transformer, 77 Toroid, 89Mm; Core Type Fair-Rite 5977002701

Description
CORE TRANSFORMER, 77 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 77 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 77 Toroid, 89Mm; Core Type Fair-Rite - 85C0238 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 77 Toroid, 89Mm; Core Type Fair-Rite
85C0238
Core Transformer, 77 Toroid, 89Mm; Core Type Fair-Rite 85C0238
CORE TRANSFORMER, 77 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 77 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 85C0238
Product Name Core Transformer, 77 Toroid, 89Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details