Fair-Rite Products Corp. Connectors,Interconnects 5977001901

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged Door, Lid Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Mounting Type: Fixed Length: 0.50' (152.4mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged Door, Lid Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Mounting Type: Fixed Length: 0.50' (152.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged Door, Lid Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Mounting Type: Fixed Length: 0.50' (152.4mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 225-LFBGA, CSPBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged Door, Lid
Inner Dimension: 0.357" Dia (9.07mm)
Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm)
Mounting Type: Fixed
Length: 0.50' (152.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) Straight PCB Mount Connector - ET-BFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination PCB
View Details