Fair-Rite Products Corp. Ferrite Cores 5977000601

Description
"Uncoated 77 Ferrite Core Toroid Type Length Width 0.825"" (20.96mm) Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core Toroid Type Length Width 0.825"" (20.96mm) Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-5977000601-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-5977000601-ND
Ferrite Cores 1934-5977000601-ND
"Uncoated 77 Ferrite Core Toroid Type Length Width 0.825"" (20.96mm) Diameter 0.250"" (6.35mm) Height"

"Uncoated 77 Ferrite Core Toroid Type Length Width 0.825"" (20.96mm) Diameter 0.250"" (6.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-5977000601-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N97
Length 26.5 mm (1.04 inch)
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055397A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 325 nH
View Details