Fair-Rite Products Corp. Ferrite Cores 5975011121

Description
"Plastic 75 Ferrite Core Toroid Type Length Width 2.978"" (75.65mm) Diameter 0.535"" (13.60mm) Height"
Request a Quote Datasheet
Description
"Plastic 75 Ferrite Core Toroid Type Length Width 2.978"" (75.65mm) Diameter 0.535"" (13.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-5975011121-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-5975011121-ND
Ferrite Cores 1934-5975011121-ND
"Plastic 75 Ferrite Core Toroid Type Length Width 2.978"" (75.65mm) Diameter 0.535"" (13.60mm) Height"

"Plastic 75 Ferrite Core Toroid Type Length Width 2.978"" (75.65mm) Diameter 0.535"" (13.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-5975011121-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25/13/9
Core Material N97
Length 25 mm (0.9843 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058075A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 35 nH
View Details