Fair-Rite Products Corp. Ferrite Cores 5975011101

Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 2.900"" (73.66mm) Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 2.900"" (73.66mm) Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5975011101-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5975011101-ND
Ferrite Cores 5975011101-ND
"Uncoated 75 Ferrite Core Toroid Type Length Width 2.900"" (73.66mm) Diameter 0.500"" (12.70mm) Height"

"Uncoated 75 Ferrite Core Toroid Type Length Width 2.900"" (73.66mm) Diameter 0.500"" (12.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5975011101-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N48
Length 17.9 mm (0.7047 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055448A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 47 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details