Fair-Rite Products Corp. Ferrite Cores 5975006401

Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-5975006401-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-5975006401-ND
Ferrite Cores 1934-5975006401-ND
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.500"" (12.70mm) Height"

"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.500"" (12.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-5975006401-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N97
Length 37.6 mm (1.48 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details