Fair-Rite Products Corp. Transformer Core, Toroid, 75; Core Type Fair-Rite 5975001401

Description
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:25.4mm x 15.5mm x 8.15mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
Description
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:25.4mm x 15.5mm x 8.15mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

Suppliers

Company
Product
Description
Supplier Links
Transformer Core, Toroid, 75; Core Type Fair-Rite - 52Y1629 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Core, Toroid, 75; Core Type Fair-Rite
52Y1629
Transformer Core, Toroid, 75; Core Type Fair-Rite 52Y1629
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:25.4mm x 15.5mm x 8.15mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:25.4mm x 15.5mm x 8.15mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52Y1629
Product Name Transformer Core, Toroid, 75; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730166 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A5-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details