Fair-Rite Products Corp. Ferrite Cores 5975001401

Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.320"" (8.13mm) Height"
Request a Quote Datasheet
Description
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.320"" (8.13mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5975001401-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5975001401-ND
Ferrite Cores 5975001401-ND
"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.320"" (8.13mm) Height"

"Uncoated 75 Ferrite Core Toroid Type Length Width 1.000"" (25.40mm) Diameter 0.320"" (8.13mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5975001401-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055167A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 180 nH
View Details