Fair-Rite Products Corp. Core Transformer, 67 Toroid, 76Mm; Core Type Fair-Rite 5967001701

Description
CORE TRANSFORMER, 67 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 67 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 67 Toroid, 76Mm; Core Type Fair-Rite - 52Y1618 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 67 Toroid, 76Mm; Core Type Fair-Rite
52Y1618
Core Transformer, 67 Toroid, 76Mm; Core Type Fair-Rite 52Y1618
CORE TRANSFORMER, 67 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 67 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52Y1618
Product Name Core Transformer, 67 Toroid, 76Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details