CORE TRANSFORMER, 67 TOROID, 31.2MM; Core Type:Toroid; Core Size:12.7mm x 7.9mm x 6.35mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 11R7169 |
| Product Name | Core Transformer, 67 Toroid, 31.2Mm; Core Type Fair-Rite |
| Other Transformer Types / Applications | Pulse Transformers |