Fair-Rite Products Corp. Core Transformer, 61 Toroid, 38.5Mm; Core Type Fair-Rite 5961004901

Description
CORE TRANSFORMER, 61 TOROID, 38.5MM; Core Type:Toroid; Core Size:16mm x 9.6mm x 6.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 61 TOROID, 38.5MM; Core Type:Toroid; Core Size:16mm x 9.6mm x 6.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 61 Toroid, 38.5Mm; Core Type Fair-Rite - 06H1050 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 61 Toroid, 38.5Mm; Core Type Fair-Rite
06H1050
Core Transformer, 61 Toroid, 38.5Mm; Core Type Fair-Rite 06H1050
CORE TRANSFORMER, 61 TOROID, 38.5MM; Core Type:Toroid; Core Size:16mm x 9.6mm x 6.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 61 TOROID, 38.5MM; Core Type:Toroid; Core Size:16mm x 9.6mm x 6.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 06H1050
Product Name Core Transformer, 61 Toroid, 38.5Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details