Fair-Rite Products Corp. Ferrite Core, Toroid, 61; Core Type Fair-Rite 5961002701

Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:89mm; Ae Effective Cross Section Area:7.9mm²; Inductance Factor Al:140nH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:89mm; Ae Effective Cross Section Area:7.9mm²; Inductance Factor Al:140nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 61; Core Type Fair-Rite - 83H0007 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 61; Core Type Fair-Rite
83H0007
Ferrite Core, Toroid, 61; Core Type Fair-Rite 83H0007
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:89mm; Ae Effective Cross Section Area:7.9mm²; Inductance Factor Al:140nH RoHS Compliant: Yes

FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:89mm; Ae Effective Cross Section Area:7.9mm²; Inductance Factor Al:140nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83H0007
Product Name Ferrite Core, Toroid, 61; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformers - 237-F24-800-C2-B-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details