Fair-Rite Products Corp. Ferrite Core, Toroid, 61; Core Type Fair-Rite 5961001801

Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:54mm; Ae Effective Cross Section Area:2.62mm²; Inductance Factor Al:75nH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:54mm; Ae Effective Cross Section Area:2.62mm²; Inductance Factor Al:75nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 61; Core Type Fair-Rite - 45M5664 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 61; Core Type Fair-Rite
45M5664
Ferrite Core, Toroid, 61; Core Type Fair-Rite 45M5664
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:54mm; Ae Effective Cross Section Area:2.62mm²; Inductance Factor Al:75nH RoHS Compliant: Yes

FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:54mm; Ae Effective Cross Section Area:2.62mm²; Inductance Factor Al:75nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 45M5664
Product Name Ferrite Core, Toroid, 61; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F28-200 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details