Fair-Rite Products Corp. Ferrite Cores 5961001721

Description
"Plastic 61 Ferrite Core Toroid Type Length Width 1.299"" (33.00mm) Diameter 0.406"" (10.30mm) Height"
Request a Quote Datasheet
Description
"Plastic 61 Ferrite Core Toroid Type Length Width 1.299"" (33.00mm) Diameter 0.406"" (10.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-5961001721-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-5961001721-ND
Ferrite Cores 1934-5961001721-ND
"Plastic 61 Ferrite Core Toroid Type Length Width 1.299"" (33.00mm) Diameter 0.406"" (10.30mm) Height"

"Plastic 61 Ferrite Core Toroid Type Length Width 1.299"" (33.00mm) Diameter 0.406"" (10.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-5961001721-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N87
Length 42.2 mm (1.66 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details