Fair-Rite Products Corp. Core Transformer, 61 Toroid, 76Mm; Core Type Fair-Rite 5961001701

Description
CORE TRANSFORMER, 61 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 61 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 61 Toroid, 76Mm; Core Type Fair-Rite - 21K4779 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 61 Toroid, 76Mm; Core Type Fair-Rite
21K4779
Core Transformer, 61 Toroid, 76Mm; Core Type Fair-Rite 21K4779
CORE TRANSFORMER, 61 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 61 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 21K4779
Product Name Core Transformer, 61 Toroid, 76Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0116 HPH2-0116LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details