Fair-Rite Products Corp. Ferrite Cores 5961000801

Description
"Uncoated 61 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"
Request a Quote Datasheet
Description
"Uncoated 61 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5961000801-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5961000801-ND
Ferrite Cores 5961000801-ND
"Uncoated 61 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"

"Uncoated 61 Ferrite Core Toroid Type Length Width 0.155"" (3.94mm) Diameter 0.050"" (1.27mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5961000801-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Length 40.6 mm (1.6 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055877A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 16 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details