Fair-Rite Products Corp. Ferrite Core, Toroid, 61; Core Type Fair-Rite 5961000601

Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:52mm; Ae Effective Cross Section Area:24.3mm²; Inductance Factor Al:75nH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:52mm; Ae Effective Cross Section Area:24.3mm²; Inductance Factor Al:75nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 61; Core Type Fair-Rite - 65H6762 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 61; Core Type Fair-Rite
65H6762
Ferrite Core, Toroid, 61; Core Type Fair-Rite 65H6762
FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:52mm; Ae Effective Cross Section Area:24.3mm²; Inductance Factor Al:75nH RoHS Compliant: Yes

FERRITE CORE, TOROID, 61; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:61; For Use With:-; Effective Magnetic Path Length:52mm; Ae Effective Cross Section Area:24.3mm²; Inductance Factor Al:75nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 65H6762
Product Name Ferrite Core, Toroid, 61; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 149V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details