Fair-Rite Products Corp. Filters-Cable Ferrites 5961000301

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Toroid Design: Solid Material: 61 Inner Dimension: 0.281" Dia (7.15mm) Outer Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Toroid Design: Solid Material: 61 Inner Dimension: 0.281" Dia (7.15mm) Outer Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Toroid Design: Solid Material: 61 Inner Dimension: 0.281" Dia (7.15mm) Outer Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Toroid
Design: Solid
Material: 61
Inner Dimension: 0.281" Dia (7.15mm)
Outer Dimension: 0.500" Dia (12.70mm)
Mounting Type: Free Hanging

Buy Now Datasheet
Cable Ferrites - 1934-1301-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1301-ND
Cable Ferrites 1934-1301-ND
Ferrite Core ID OD Length

Ferrite Core ID OD Length

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1301-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Bead Form Factor Solid
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-153 0603LS-153XJRC , 0603LS-153XGRC - Coilcraft, Inc.
Specs
Impedance 56.3 ohms
DCR 7.1 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC2AY0026ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details