Fair-Rite Products Corp. Core Transformer, 61 Toroid, 29.5Mm; Core Type Fair-Rite 5961000301

Description
CORE TRANSFORMER, 61 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 61 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 61 Toroid, 29.5Mm; Core Type Fair-Rite - 06H1044 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 61 Toroid, 29.5Mm; Core Type Fair-Rite
06H1044
Core Transformer, 61 Toroid, 29.5Mm; Core Type Fair-Rite 06H1044
CORE TRANSFORMER, 61 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 61 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 06H1044
Product Name Core Transformer, 61 Toroid, 29.5Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 149G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details