Fair-Rite Products Corp. Core Transformer, 61 Toroid, 20.7Mm; Core Type Fair-Rite 5961000201

Description
CORE TRANSFORMER, 61 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 61 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 61 Toroid, 20.7Mm; Core Type Fair-Rite - 27C6444 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 61 Toroid, 20.7Mm; Core Type Fair-Rite
27C6444
Core Transformer, 61 Toroid, 20.7Mm; Core Type Fair-Rite 27C6444
CORE TRANSFORMER, 61 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 61 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 27C6444
Product Name Core Transformer, 61 Toroid, 20.7Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details