Fair-Rite Products Corp. Core Transformer, 52 Toroid, 53.3Mm; Core Type Fair-Rite 5952020601

Description
CORE TRANSFORMER, 52 TOROID, 53.3MM; Core Type:Toroid; Core Size:21.7mm x 13.5mm x 6.35mm; Core Material Grade:52; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 52 TOROID, 53.3MM; Core Type:Toroid; Core Size:21.7mm x 13.5mm x 6.35mm; Core Material Grade:52; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 52 Toroid, 53.3Mm; Core Type Fair-Rite - 93T4507 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 52 Toroid, 53.3Mm; Core Type Fair-Rite
93T4507
Core Transformer, 52 Toroid, 53.3Mm; Core Type Fair-Rite 93T4507
CORE TRANSFORMER, 52 TOROID, 53.3MM; Core Type:Toroid; Core Size:21.7mm x 13.5mm x 6.35mm; Core Material Grade:52; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 52 TOROID, 53.3MM; Core Type:Toroid; Core Size:21.7mm x 13.5mm x 6.35mm; Core Material Grade:52; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93T4507
Product Name Core Transformer, 52 Toroid, 53.3Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672325-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details