Fair-Rite Products Corp. Ferrite Core, Toroid, 43; Core Type Fair-Rite 5943011101

Description
FERRITE CORE, TOROID, 43; Core Type:Toroid; Core Size:73.65mm x 38.85mm x 12.7mm; Core Material Grade:43; For Use With:-; Effective Magnetic Path Length:167mm; Ae Effective Cross Section Area:21.5mm²; Inductance Factor Al:1.1µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 43; Core Type:Toroid; Core Size:73.65mm x 38.85mm x 12.7mm; Core Material Grade:43; For Use With:-; Effective Magnetic Path Length:167mm; Ae Effective Cross Section Area:21.5mm²; Inductance Factor Al:1.1µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 43; Core Type Fair-Rite - 06H1042 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 43; Core Type Fair-Rite
06H1042
Ferrite Core, Toroid, 43; Core Type Fair-Rite 06H1042
FERRITE CORE, TOROID, 43; Core Type:Toroid; Core Size:73.65mm x 38.85mm x 12.7mm; Core Material Grade:43; For Use With:-; Effective Magnetic Path Length:167mm; Ae Effective Cross Section Area:21.5mm²; Inductance Factor Al:1.1µH RoHS Compliant: Yes

FERRITE CORE, TOROID, 43; Core Type:Toroid; Core Size:73.65mm x 38.85mm x 12.7mm; Core Material Grade:43; For Use With:-; Effective Magnetic Path Length:167mm; Ae Effective Cross Section Area:21.5mm²; Inductance Factor Al:1.1µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 06H1042
Product Name Ferrite Core, Toroid, 43; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details