Fair-Rite Products Corp. Core Transformer, 43 Toroid, 89Mm; Core Type Fair-Rite 5943002701

Description
CORE TRANSFORMER, 43 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 89Mm; Core Type Fair-Rite - 90C0522 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 89Mm; Core Type Fair-Rite
90C0522
Core Transformer, 43 Toroid, 89Mm; Core Type Fair-Rite 90C0522
CORE TRANSFORMER, 43 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 89MM; Core Type:Toroid; Core Size:35.55mm x 23mm x 12.7mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 90C0522
Product Name Core Transformer, 43 Toroid, 89Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 107L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details