Fair-Rite Products Corp. Ferrite Cores 5943001121

Description
"Plastic 43 Ferrite Core Toroid Type Length Width 0.530"" (13.45mm) Diameter 0.280"" (7.11mm) Height"
Request a Quote Datasheet
Description
"Plastic 43 Ferrite Core Toroid Type Length Width 0.530"" (13.45mm) Diameter 0.280"" (7.11mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-5943001121-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-5943001121-ND
Ferrite Cores 1934-5943001121-ND
"Plastic 43 Ferrite Core Toroid Type Length Width 0.530"" (13.45mm) Diameter 0.280"" (7.11mm) Height"

"Plastic 43 Ferrite Core Toroid Type Length Width 0.530"" (13.45mm) Diameter 0.280"" (7.11mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-5943001121-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30/15/9
Core Material N97
Length 30 mm (1.18 inch)
View Details
Powder Cores - High Flux Cores - 0058912A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 57 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details