Fair-Rite Products Corp. Core Transformer, 43 Toroid, 52Mm; Core Type Fair-Rite 5943000601

Description
CORE TRANSFORMER, 43 TOROID, 52MM; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 52MM; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 52Mm; Core Type Fair-Rite - 86H9277 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 52Mm; Core Type Fair-Rite
86H9277
Core Transformer, 43 Toroid, 52Mm; Core Type Fair-Rite 86H9277
CORE TRANSFORMER, 43 TOROID, 52MM; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 52MM; Core Type:Toroid; Core Size:21mm x 13.2mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 86H9277
Product Name Core Transformer, 43 Toroid, 52Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Switch Mode/High Frequency Gate Drive Transformers - GDE25-1 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Industrial Control Transformer; Switch Mode Transformers
Standards UL; UL
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details