Fair-Rite Products Corp. Core Transformer, 43 Toroid, 29.5Mm; Core Type Fair-Rite 5943000301

Description
CORE TRANSFORMER, 43 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 29.5Mm; Core Type Fair-Rite - 02H0187 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 29.5Mm; Core Type Fair-Rite
02H0187
Core Transformer, 43 Toroid, 29.5Mm; Core Type Fair-Rite 02H0187
CORE TRANSFORMER, 43 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 29.5MM; Core Type:Toroid; Core Size:12.7mm x 7.15mm x 4.9mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02H0187
Product Name Core Transformer, 43 Toroid, 29.5Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3933 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details