Fair-Rite Products Corp. Core Transformer, 43 Toroid, 20.7Mm; Core Type Fair-Rite 5943000201

Description
CORE TRANSFORMER, 43 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 20.7Mm; Core Type Fair-Rite - 67C2967 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 20.7Mm; Core Type Fair-Rite
67C2967
Core Transformer, 43 Toroid, 20.7Mm; Core Type Fair-Rite 67C2967
CORE TRANSFORMER, 43 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 67C2967
Product Name Core Transformer, 43 Toroid, 20.7Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1611468-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details