Fair-Rite Products Corp. Ferrite Cores 5678140921

Description
"Uncoated 78 Ferrite Core PS Type Length Width 0.551"" (14.00mm) Diameter 0.165"" (4.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core PS Type Length Width 0.551"" (14.00mm) Diameter 0.165"" (4.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1581-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1581-ND
Ferrite Cores 1934-1581-ND
"Uncoated 78 Ferrite Core PS Type Length Width 0.551"" (14.00mm) Diameter 0.165"" (4.20mm) Height"

"Uncoated 78 Ferrite Core PS Type Length Width 0.551"" (14.00mm) Diameter 0.165"" (4.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1581-ND
Product Name Ferrite Cores
Core Shape PS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Length 37.6 mm (1.48 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details