Fair-Rite Products Corp. Cable Diameter Fair-Rite 475164281

Description
Cable Diameter:6.3mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes
Description
Cable Diameter:6.3mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fair-Rite Cable Diameter part number 79X6014 is designed for EMI suppression in round cable assemblies. It accommodates cable diameters ranging from 2.5 mm to 25.4 mm and operates effectively within a frequency range of 200 kHz to 30 MHz. The product features a polypropylene case that complies with RoHS regulations and has a flammability rating of UL94 V-0. This component is characterized by its controlled impedance, with minimum values specified for various frequencies. Typical impedance values at key frequencies include 19 ohms at 200 kHz, 49 ohms at 500 kHz, and 102 ohms at 1 MHz. The assembly is suitable for applications requiring suppression of differential or common-mode conducted EMI. Engineers may find this product beneficial for projects that involve managing EMI in cable systems, particularly where the specified frequency range and cable diameter compatibility are critical.

Datasheet Summary
Powered by GS/AI

The Fair-Rite Cable Diameter part number 79X6014 is designed for EMI suppression in round cable assemblies. It accommodates cable diameters ranging from 2.5 mm to 25.4 mm and operates effectively within a frequency range of 200 kHz to 30 MHz. The product features a polypropylene case that complies with RoHS regulations and has a flammability rating of UL94 V-0. This component is characterized by its controlled impedance, with minimum values specified for various frequencies. Typical impedance values at key frequencies include 19 ohms at 200 kHz, 49 ohms at 500 kHz, and 102 ohms at 1 MHz. The assembly is suitable for applications requiring suppression of differential or common-mode conducted EMI. Engineers may find this product beneficial for projects that involve managing EMI in cable systems, particularly where the specified frequency range and cable diameter compatibility are critical.

Suppliers

Company
Product
Description
Supplier Links
Cable Diameter Fair-Rite - 79X6014 - Newark, An Avnet Company
Chicago, IL, United States
Cable Diameter Fair-Rite
79X6014
Cable Diameter Fair-Rite 79X6014
Cable Diameter:6.3mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes

Cable Diameter:6.3mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 79X6014
Product Name Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details