Fair-Rite Products Corp. Cable Ferrites 446164151

Description
"Hinged (Snap On) Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1494-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1494-ND
Cable Ferrites 1934-1494-ND
"Hinged (Snap On) Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 0.583"" H (29.01mm x 14.81mm) Length 1.280"" (32.51mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1494-ND
Product Name Cable Ferrites
Impedance 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-5 - TE Connectivity
Specs
Impedance 68 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603AF-821XJEW - 904639-0603AF-821XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers