Fair-Rite Products Corp. Filters-Cable Ferrites 443806406

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 90Ohm @ 100MHz Inner Dimension: 0.610" Dia (15.49mm) Outer Dimension: 1.360" W x 0.591" H (34.54mm x 15.01mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 90Ohm @ 100MHz Inner Dimension: 0.610" Dia (15.49mm) Outer Dimension: 1.360" W x 0.591" H (34.54mm x 15.01mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 90Ohm @ 100MHz Inner Dimension: 0.610" Dia (15.49mm) Outer Dimension: 1.360" W x 0.591" H (34.54mm x 15.01mm) Mounting Type: Free Hanging

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 90Ohm @ 100MHz
Inner Dimension: 0.610" Dia (15.49mm)
Outer Dimension: 1.360" W x 0.591" H (34.54mm x 15.01mm)
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176491-7 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers