Fair-Rite Products Corp. Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite 443800506

Description
FERRITE CORE, SPLIT, 12.8MM, 75OHM/100MHZ, 300MHZ; Cable Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 12.8MM, 75OHM/100MHZ, 300MHZ; Cable Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite - 51M9260 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite
51M9260
Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite 51M9260
FERRITE CORE, SPLIT, 12.8MM, 75OHM/100MHZ, 300MHZ; Cable Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 12.8MM, 75OHM/100MHZ, 300MHZ; Cable Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 51M9260
Product Name Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details