Fair-Rite Products Corp. Cable Ferrites 443665806

Description
"Hinged (Snap On) Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.374"" Dia (9.50mm) OD 1.035"" W x 0.433"" H (26.29mm x 11.00mm) Length 0.843"" (21.41mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.374"" Dia (9.50mm) OD 1.035"" W x 0.433"" H (26.29mm x 11.00mm) Length 0.843"" (21.41mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1229-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1229-ND
Cable Ferrites 1934-1229-ND
"Hinged (Snap On) Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.374"" Dia (9.50mm) OD 1.035"" W x 0.433"" H (26.29mm x 11.00mm) Length 0.843"" (21.41mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 88Ohm @ 100MHz ID 0.374"" Dia (9.50mm) OD 1.035"" W x 0.433"" H (26.29mm x 11.00mm) Length 0.843"" (21.41mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1229-ND
Product Name Cable Ferrites
Impedance 88 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2-2176742-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.7000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers