Fair-Rite Products Corp. Filters-Cable Ferrites 443167251

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 225Ohm @ 100MHz Material: 43 Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.870" W x 0.433" H (22.10mm x 11.00mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 225Ohm @ 100MHz Material: 43 Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.870" W x 0.433" H (22.10mm x 11.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 225Ohm @ 100MHz Material: 43 Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.870" W x 0.433" H (22.10mm x 11.00mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 225Ohm @ 100MHz
Material: 43
Inner Dimension: 0.400" Dia (10.16mm)
Outer Dimension: 0.870" W x 0.433" H (22.10mm x 11.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details