Fair-Rite Products Corp. Filters-Cable Ferrites 431176451

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 380Ohm @ 100MHz Material: 31 Inner Dimension: 0.722" Dia (18.34mm) Outer Dimension: 1.520" W x 0.755" H (38.61mm x 19.18mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 380Ohm @ 100MHz Material: 31 Inner Dimension: 0.722" Dia (18.34mm) Outer Dimension: 1.520" W x 0.755" H (38.61mm x 19.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 380Ohm @ 100MHz Material: 31 Inner Dimension: 0.722" Dia (18.34mm) Outer Dimension: 1.520" W x 0.755" H (38.61mm x 19.18mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 380Ohm @ 100MHz
Material: 31
Inner Dimension: 0.722" Dia (18.34mm)
Outer Dimension: 1.520" W x 0.755" H (38.61mm x 19.18mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0200BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers