Fair-Rite Products Corp. Filters-Cable Ferrites 431173951

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 180Ohm @ 100MHz Material: 31 Inner Dimension: 0.201" Dia (5.11mm) Outer Dimension: 0.504" W x 0.220" H (12.80mm x 5.59mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 180Ohm @ 100MHz Material: 31 Inner Dimension: 0.201" Dia (5.11mm) Outer Dimension: 0.504" W x 0.220" H (12.80mm x 5.59mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 180Ohm @ 100MHz Material: 31 Inner Dimension: 0.201" Dia (5.11mm) Outer Dimension: 0.504" W x 0.220" H (12.80mm x 5.59mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 180Ohm @ 100MHz
Material: 31
Inner Dimension: 0.201" Dia (5.11mm)
Outer Dimension: 0.504" W x 0.220" H (12.80mm x 5.59mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2AY0530ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Impedance 342 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details