Fair-Rite Products Corp. Filters-Cable Ferrites 431164281

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 310Ohm @ 100MHz Material: 31 Inner Dimension: 0.260" Dia (6.60mm) Outer Dimension: 0.788" W x 0.385" H (20.02mm x 9.78mm)
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 310Ohm @ 100MHz Material: 31 Inner Dimension: 0.260" Dia (6.60mm) Outer Dimension: 0.788" W x 0.385" H (20.02mm x 9.78mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 310Ohm @ 100MHz Material: 31 Inner Dimension: 0.260" Dia (6.60mm) Outer Dimension: 0.788" W x 0.385" H (20.02mm x 9.78mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 310Ohm @ 100MHz
Material: 31
Inner Dimension: 0.260" Dia (6.60mm)
Outer Dimension: 0.788" W x 0.385" H (20.02mm x 9.78mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HP-4N3XJLW - 1155638-0402HP-4N3XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0043 microH
View Details
2 suppliers