Fair-Rite Products Corp. Filters - Cable Ferrites 431164181

Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328883-0431164181 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.550" (39.37mm) Standard Package: 110 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.514" Dia (13.06mm) Outer Dimension: 1.220" W x 0.600" H (30.99mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1379 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328883-0431164181 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.550" (39.37mm) Standard Package: 110 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.514" Dia (13.06mm) Outer Dimension: 1.220" W x 0.600" H (30.99mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1379 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 0431164181 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
0431164181
Filters - Cable Ferrites 0431164181
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328883-0431164181 Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 1.550" (39.37mm) Standard Package: 110 Mounting: Free Hanging Material: 31 Impedance @ Frequency: 260Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.514" Dia (13.06mm) Outer Dimension: 1.220" W x 0.600" H (30.99mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 1934-1379 RoHS Status: ROHS3 Compliant

Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328883-0431164181
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 1.550" (39.37mm)
Standard Package: 110
Mounting: Free Hanging
Material: 31
Impedance @ Frequency: 260Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.514" Dia (13.06mm)
Outer Dimension: 1.220" W x 0.600" H (30.99mm x 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 1934-1379
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Core, Split, 12.7Mm, 260 Ohm/100Mhz; Cable Diameter Fair-Rite - 50B3445 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 12.7Mm, 260 Ohm/100Mhz; Cable Diameter Fair-Rite
50B3445
Ferrite Core, Split, 12.7Mm, 260 Ohm/100Mhz; Cable Diameter Fair-Rite 50B3445
FERRITE CORE, SPLIT, 12.7MM, 260 OHM/100MHZ; Cable Diameter:12.7mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:260ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 12.7MM, 260 OHM/100MHZ; Cable Diameter:12.7mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:260ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Split, 12.7Mm; Cable Diameter Max Fair-Rite - 59M3854 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 12.7Mm; Cable Diameter Max Fair-Rite
59M3854
Ferrite Core, Split, 12.7Mm; Cable Diameter Max Fair-Rite 59M3854
FERRITE CORE, SPLIT, 12.7MM; Cable Diameter Max:12.7mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:260ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Frequency Range:1MHz to 300MHz; Material Grade:31 RoHS Compliant: Yes

FERRITE CORE, SPLIT, 12.7MM; Cable Diameter Max:12.7mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:260ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Frequency Range:1MHz to 300MHz; Material Grade:31 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 0431164181 50B3445
Product Name Filters - Cable Ferrites Ferrite Core, Split, 12.7Mm, 260 Ohm/100Mhz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details