Fair-Rite Products Corp. Ferrite Cores 3078990911

Description
"Uncoated 78 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1238-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1238-ND
Ferrite Cores 1934-1238-ND
"Uncoated 78 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

"Uncoated 78 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1238-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660P - RS Components, Ltd.
Specs
Core Shape I 93/104/30
Core Material N87
Inductance 7900 nH
View Details
Powder Cores - High Flux Cores - 0058165A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 78 nH
View Details
2 suppliers
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details