Fair-Rite Products Corp. Ferrite Cores 3078990891

Description
"Uncoated 78 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 3078990891-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
3078990891-ND
Ferrite Cores 3078990891-ND
"Uncoated 78 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

"Uncoated 78 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 3078990891-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details