Fair-Rite Products Corp. Ferrite Cores 3078990881

Description
"Uncoated 78 Ferrite Core ROD Type 1.181"" (30.00mm) Length Width 0.157"" (4.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core ROD Type 1.181"" (30.00mm) Length Width 0.157"" (4.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1569-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1569-ND
Ferrite Cores 1934-1569-ND
"Uncoated 78 Ferrite Core ROD Type 1.181"" (30.00mm) Length Width 0.157"" (4.00mm) Diameter Height"

"Uncoated 78 Ferrite Core ROD Type 1.181"" (30.00mm) Length Width 0.157"" (4.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1569-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058167A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 180 nH
View Details
2 suppliers