Fair-Rite Products Corp. Ferrite Cores 3061990911

Description
"Uncoated 61 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 61 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1237-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1237-ND
Ferrite Cores 1934-1237-ND
"Uncoated 61 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

"Uncoated 61 Ferrite Core ROD Type 1.772"" (45.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1237-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126659P - RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Inductance 1000 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058735A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 88 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details