CYLINDRICAL CORE, 200KHZ TO 5MHZ; Outer Diameter:6mm; Product Length:40mm; Inner Diameter:-; Frequency Min:200kHz; Frequency Max:5MHz; Impedance:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 52Y1577 |
| Product Name | Cylindrical Core, 200Khz To 5Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |