Manufacturer: Fair-Rite Products Corp.
Win Source Part Number: 1328087-2944666671
Category: Filters>Ferrite Beads and Chips
Packaging: Bulk
Size / Dimension: 0.236" Dia (6.00mm)
Standard Package: 200
Mounting: Through Hole
Height (Max): 0.394" (10.00mm)
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1934-1410
RoHS Status: ROHS3 Compliant
FERRITE BEAD 1.02K OHM AXIAL 1LN Product overview: 2944666671 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2944666671 can be used for catalog matching and distributor lookup.
Fair-Rite 2944666671 Ferrite Bead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1328087-2944666671 | 841-2944666671 | 2555137 | 1934-1410-ND |
| Product Name | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads | Ferrite Beads and Chips |
| Core Material | Ferrite | Ferrite | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Bulk; Bulk | Bulk | Bulk | |
| Mounting Option | Through Hole |