Fair-Rite Products Corp. Cable Ferrites 2873002302

Description
Ferrite Core ID OD Length 3.45mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 3.45mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1011-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1011-ND
Cable Ferrites 1934-1011-ND
Ferrite Core ID OD Length 3.45mm

Ferrite Core ID OD Length 3.45mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1011-ND
Product Name Cable Ferrites
Impedance 41 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers