Fair-Rite Products Corp. Cable Ferrites 2873001502

Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1047-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1047-ND
Cable Ferrites 1934-1047-ND
Ferrite Core ID OD Length 13.34mm

Ferrite Core ID OD Length 13.34mm

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 52Ohm @ 25MHz Material: 73 Inner Dimension: 0.150" Dia (3.80mm) Outer Dimension: 0.295" Dia (7.50mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 52Ohm @ 25MHz
Material: 73
Inner Dimension: 0.150" Dia (3.80mm)
Outer Dimension: 0.295" Dia (7.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1047-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 52 ohms 52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176493-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers