Fair-Rite Products Corp. Cable Ferrites 2873000202

Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet
Description
Ferrite Core ID OD Length 13.34mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1296-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1296-ND
Cable Ferrites 1934-1296-ND
Ferrite Core ID OD Length 13.34mm

Ferrite Core ID OD Length 13.34mm

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 91Ohm @ 25MHz Material: 73 Inner Dimension: 0.150" Dia (3.80mm) Outer Dimension: 0.295" Dia (7.50mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 91Ohm @ 25MHz
Material: 73
Inner Dimension: 0.150" Dia (3.80mm)
Outer Dimension: 0.295" Dia (7.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1296-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2455772 - RS Components, Ltd.
Specs
Impedance 1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers